LM6154BCM/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 75MHZ 30V/uS SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Using patented circuit topologies, the LM6152/LM6154 provides new levels of speed vs. power performance in applications where low voltage supplies or power limitations previously made compromise necessary. With only 1.4 mA/amplifier supply current, the 75 MHz gain bandwidth of this device supports new portable applications where higher power devices unacceptably drain battery life. The slew rate of the devices increases with increasing input differential voltage, thus allowing the device to handle capacitive loads while maintaining large signal amplitude. The LM6152/LM6154 can be driven by voltages that exceed both power supply rails, thus eliminating concerns about exceeding the common-mode voltage range. The rail-to-rail output swing capability provides the maximum possible dynamic range at the output. This is particularly important when operating on low supply voltages. Operating on supplies from 2.7 V to over 24 V, the LM6152/LM6154 is excellent for a very wide range of applications, from battery operated systems with large bandwidth requirements to high speed instrumentation.

Where to Buy

Prices starting from US$3.84

Distributor Stock
Logo for Farnell
Farnell
from US$9.07
No stock
Buy Now
Logo for RS
RS
from US$6.82
88
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.67
-
Buy Now
Logo for element14
element14
from US$5.99
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.84
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier
Bandwidth 75MHz
Slew Rate 30V/µs
Supply Voltage Range 2.7V to 24V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min 0°C
Product Range -

Alternative Descriptions

Op Amp, LM6154BCM/NOPB | RS
Op Amp, 75Mhz, 30V/Us, Soic-14 | Newark Electronics
Quad 75 MHz GBW rail-to-rail I/O operational amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM6154BCM/NOPB?

Additional datasheets, footprints and schematics for LM6154BCM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM6154BCM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM6154BCM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6154BCM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM6154BCM/NOPB fall under?

The LM6154BCM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM6154BCM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM6154BCM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM6154BCM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM6154BCM/NOPB have stock available?

Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM6154BCM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM6154BCM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM6154BCM/NOPB?

You can fill out our help required form which you can use to request a quote for LM6154BCM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay