LM6134BIN/NOPB Part Information
Details for LM6134BIN/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.2600 |
10 | 4.2800 |
25 | 4.0300 |
50 | 3.9500 |
100 | 3.8700 |
Stock Information
Details
Part Features
- (For 5V Supply, Typ Unless Noted)
- CMRR 100 dB
- Gain 100 dB with RL = 10 k
- High Gain-Bandwidth, 10 MHz at 20 kHz
- Low Supply Current 360 u03bcA/Amp
- PSRR 82 dB
- Rail-to-Rail Input CMVR u22120.25 V to 5.25 V
- Rail-to-Rail Output Swing 0.01V to 4.99V
- Slew Rate 12 V/u03bcs
- Wide Supply Range 2.7 V to over 24 V
Part Specifications
No. of Amplifiers | 4 Amplifier |
Bandwidth | 10MHz |
Slew Rate | 14V/µs |
Supply Voltage Range | 2.7V to 24V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Product Range | - |
Alternative Part Descriptions
- OP AMP, 10MHZ, 14V/US, DIP-14; NO. OF AM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM6134BIN/NOPB?
Additional datasheets, footprints and schematics for LM6134BIN/NOPB are listed in our Part Details tab. You can also find the LM6134BIN/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM6134BIN/NOPB in the Pricing & Inventory tab next to part details. You can view LM6134BIN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM6134BIN/NOPB fall under?
The LM6134BIN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM6134BIN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM6134BIN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM6134BIN/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM6134BIN/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM6134BIN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM6134BIN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM6134BIN/NOPB?
You can fill out our help required form which you can use to request a quote for LM6134BIN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.