Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 10V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 3°C |
Base Number | 60 |
IC Generic Number | 60 |
Logic Function Number | 60 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 10mA |
Output Voltage | 580mV |
Output Voltage per °C | 6.25mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 110µA |
Supply Voltage Range | 2.7V to 10V |
Temperature Sensing Range | -40°C to +125°C |
Ic, Temp Sensor 2.7V, To-92-3 | Newark Electronics |
IC, TEMP SENSOR 2.7V, TO-92-3 | element14 |
± | Texas Instruments |
Where can I find additional details, specifications and documents for a LM60CIZ/NOPB .?
Additional datasheets, footprints and schematics for LM60CIZ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM60CIZ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM60CIZ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM60CIZ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM60CIZ/NOPB . fall under?
The LM60CIZ/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM60CIZ/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM60CIZ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM60CIZ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM60CIZ/NOPB . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Texas Instruments have stock available or on a lead time for LM60CIZ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM60CIZ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM60CIZ/NOPB .?
You can fill out our help required form which you can use to request a quote for LM60CIZ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.