LM60BIZ/NOPB . Sensors & Transducers by Texas Instruments

IC TEMP SENSOR 2.7V TO-92-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
564
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.39
564
in stock
Buy Now
Logo for element14
element14
from US$0.90
564
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.61
2
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.51
-
Buy Now

Specifications

IC Output Type Voltage
Sensing Accuracy Range ± 2°C
Sensing Temperature Min -25°C
Sensing Temperature Max +125°C
Sensor Case Style TO-92
No. of Pins 3Pins
Supply Voltage Min 2.7V
Supply Voltage Max 10V
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 60
IC Generic Number 60
Logic Function Number 60
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current 10mA
Output Voltage 580mV
Output Voltage per °C 6.25mV/°C
Sensor / Transducer Type Temperature
Supply Current 110µA
Supply Voltage Range 2.7V to 10V
Temperature Sensing Range -25°C to +125°C

Alternative Descriptions

Ic, Temp Sensor 2.7V, To-92-3 | Newark Electronics
IC, TEMP SENSOR 2.7V, TO-92-3 | element14
± | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM60BIZ/NOPB .?

Additional datasheets, footprints and schematics for LM60BIZ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM60BIZ/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM60BIZ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM60BIZ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM60BIZ/NOPB . fall under?

The LM60BIZ/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM60BIZ/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM60BIZ/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM60BIZ/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM60BIZ/NOPB . have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Texas Instruments have stock available or on a lead time for LM60BIZ/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM60BIZ/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM60BIZ/NOPB .?

You can fill out our help required form which you can use to request a quote for LM60BIZ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay