LM60BIM3/NOPB Sensors & Transducers by Texas Instruments

IC TEMP SENSOR 2.7V SMD SOT-23-3 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM60 and LM60-Q1 devices are precision integrated-circuit temperature sensors that can sense a −40°C to +125°C temperature range while operating from a single 2.7-V supply. The output voltage of the device is linearly proportional to Celsius (Centigrade) temperature (6.25 mV/°C) and has a DC offset of 424 mV. The offset allows reading negative temperatures without the need for a negative supply. The nominal output voltage of the device ranges from 174 mV to 1205 mV for a −40°C to +125°C temperature range. The device is calibrated to provide accuracies of ±2°C at room temperature and ±3°C over the full −25°C to +125°C temperature range. The linear output of the device, 424-mV offset, and factory calibration simplify external circuitry required in a single supply environment where reading negative temperatures is required. Because the quiescent current of the device is less than 110 μA, self-heating is limited to a very low 0.1°C in still air in the SOT-23 package. Shutdown capability for the device is intrinsic because its inherent low power consumption allows it to be powered directly from the output of many logic gates.

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for RS
RS
from US$1.56
7,850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.95
-
Buy Now
Logo for element14
element14
from US$2.06
-
Buy Now
Logo for Farnell
Farnell
from US$1.33
-
Buy Now

Specifications

IC Output Type Voltage
Sensing Accuracy Range ± 2°C
Sensing Temperature Min -25°C
Sensing Temperature Max +125°C
Sensor Case Style SOT-23
No. of Pins 3Pins
Supply Voltage Min 2.7V
Supply Voltage Max 10V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 60
Logic Function Number 60
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current 10mA
Output Voltage 580mV
Output Voltage per °C 6.25mV/°C
Sensor / Transducer Type Temperature
Supply Current 110µA
Supply Voltage Range 2.7V to 10V
Temperature Sensing Range -25°C to +125°C

Alternative Descriptions

LM60BIM3/NOPB, Temp & Humidity Sensors | RS
Temperature Sensor, 2C, 3-Sot-23 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM60BIM3/NOPB?

Additional datasheets, footprints and schematics for LM60BIM3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM60BIM3/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM60BIM3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM60BIM3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM60BIM3/NOPB fall under?

The LM60BIM3/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM60BIM3/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM60BIM3/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM60BIM3/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM60BIM3/NOPB have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM60BIM3/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM60BIM3/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM60BIM3/NOPB?

You can fill out our help required form which you can use to request a quote for LM60BIM3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay