Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Audio CODEC Type | Tone Decoder |
---|---|
No. of ADCs | - |
No. of DACs | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Sampling Rate | - |
Audio IC Case Style | DIP |
No. of Pins | 8Pins |
No. of Input Channels | 1Channels |
No. of Output Channels | 1Channels |
ADC / DAC Resolution | - |
ADCs / DACs Signal to Noise Ratio | - |
IC Interface Type | - |
Supply Voltage Range | 4.75V to 9V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Tone decoder | Texas Instruments |
IC: PLL generator | Transfer Multisort Elektronik |
100 mA Tone Decoder LM567CN | RS |
Tone Decoder Rohs Compliant: Yes |TEXAS INSTRUMENTS LM567CN/NOPB. | Newark Electronics |
TONE DECODER, 500KHZ, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a LM567CN/NOPB?
Additional datasheets, footprints and schematics for LM567CN/NOPB are listed on our Part Details page. You can also find images and similar parts to LM567CN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM567CN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM567CN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM567CN/NOPB fall under?
The LM567CN/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to LM567CN/NOPB when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM567CN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM567CN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM567CN/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM567CN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM567CN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM567CN/NOPB?
You can fill out our help required form which you can use to request a quote for LM567CN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.