Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
365
in stock
|
Buy Now | |
Texas Instruments
from US$0.90
|
101,439
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
-
|
Buy Now | |
element14
from US$2.60
|
-
|
Buy Now | |
Farnell
from US$0.95
|
-
|
Buy Now |
Audio CODEC Type | Tone Decoder |
---|---|
No. of ADCs | - |
No. of DACs | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Sampling Rate | - |
Audio IC Case Style | SOIC |
No. of Pins | 8Pins |
No. of Input Channels | 1Channels |
No. of Output Channels | 1Channels |
ADC / DAC Resolution | - |
ADCs / DACs Signal to Noise Ratio | - |
IC Interface Type | - |
Supply Voltage Range | 4.75V to 9V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency Max | 500kHz |
Input Voltage Max | 9V |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.1A |
Output Voltage Max | 1V |
Supply Current | 10mA |
Supply Voltage Max | 9V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Tone decoder | Texas Instruments |
Tone decoder,LM567CM SOIC8 | RS |
IC: PLL generator | Transfer Multisort Elektronik |
Ic, Tone Decoder, 1V, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LM567CM/NOPB .?
Additional datasheets, footprints and schematics for LM567CM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM567CM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM567CM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM567CM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM567CM/NOPB . fall under?
The LM567CM/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to LM567CM/NOPB . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM567CM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM567CM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM567CM/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LM567CM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM567CM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM567CM/NOPB .?
You can fill out our help required form which you can use to request a quote for LM567CM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.