Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 75V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current | 1.5A |
Product Range | - |
6V to 75V, 1.5A Wide Vin Step-Down Regulator | Texas Instruments |
Switching Regulator 75V 1.5A LM5575MH | RS |
Ic, Step-Down Regulator, 200Khz/485Khz, | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5575MH/NOPB?
Additional datasheets, footprints and schematics for LM5575MH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5575MH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5575MH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5575MH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5575MH/NOPB fall under?
The LM5575MH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5575MH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5575MH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5575MH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5575MH/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5575MH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5575MH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5575MH/NOPB?
You can fill out our help required form which you can use to request a quote for LM5575MH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.