Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
185
in stock
|
Buy Now | |
Texas Instruments
from US$0.41
|
88,872
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
1,126
in stock
|
Buy Now | |
element14
from US$0.62
|
935
in stock
|
Buy Now | |
Farnell
from US$0.57
|
935
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now |
Frequency | - |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock External Input | No |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 15mA |
Supply Voltage Range | 4.5V to 16V |
Termination Type | Surface Mount Device |
Highly Stable 555 Timer | Texas Instruments |
IC: peripheral circuit | Transfer Multisort Elektronik |
IC, TIMER, 18V, SMD | element14 |
200 mA Timer LM555CM | RS |
Ic, Timer, 18V, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LM555CM/NOPB .?
Additional datasheets, footprints and schematics for LM555CM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM555CM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM555CM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM555CM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM555CM/NOPB . fall under?
The LM555CM/NOPB . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to LM555CM/NOPB . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM555CM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM555CM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM555CM/NOPB . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for LM555CM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM555CM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM555CM/NOPB .?
You can fill out our help required form which you can use to request a quote for LM555CM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.