LM555CMM/NOPB Clock Timing & Frequency Management by Texas Instruments

TIMER PROGRAMMABLE 15MA 8MSOP REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM555 is a highly stable device for generating accurate time delays or oscillation. Additional terminals are provided for triggering or resetting if desired. In the time delay mode of operation, the time is precisely controlled by one external resistor and capacitor. For a stable operation as an oscillator, the free running frequency and duty cycle are accurately controlled with two external resistors and one capacitor. The circuit may be triggered and reset on falling waveforms, and the output circuit can source or sink up to 200 mA or drive TTL circuits.

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.57
515
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.41
37,355
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.26
515
in stock
Buy Now
Logo for element14
element14
from US$0.61
515
in stock
Buy Now

Specifications

Frequency -
Supply Voltage Min 4.5V
Supply Voltage Max 16V
Digital IC Case MSOP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 555
Clock External Input No
No. of Timers 1
Operating Mode Astable Monostable
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 16V
Termination Type Surface Mount Device

Alternative Descriptions

Highly Stable 555 Timer | Texas Instruments
Timer, Programmable, 15Ma, 8Msop | Newark Electronics
TIMER, PROGRAMMABLE, 15MA, 8MSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM555CMM/NOPB?

Additional datasheets, footprints and schematics for LM555CMM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM555CMM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM555CMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM555CMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM555CMM/NOPB fall under?

The LM555CMM/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.

Can I view similar or alternative parts?

You can view similar parts to LM555CMM/NOPB when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM555CMM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM555CMM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM555CMM/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM555CMM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM555CMM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM555CMM/NOPB?

You can fill out our help required form which you can use to request a quote for LM555CMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay