Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | LM Technologies |
---|---|
Silicon Core Number | LM530 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | LM530 Evaluation Board LM931 Bluetooth low energy module Jumpers (x 3) CR2032 Coin Cell Battery |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Evaluation Board, Bluetooth | Newark Electronics |
EVALUATION BOARD, BLUETOOTH | element14 |
Where can I find additional details, specifications and documents for a LM530-0653?
Additional datasheets, footprints and schematics for LM530-0653 are listed on our Part Details page. You can also find images and similar parts to LM530-0653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM530-0653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM530-0653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM530-0653 fall under?
The LM530-0653 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM530-0653 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM530-0653 you can contact the distributor directly for product support, shipping queries etc.
Is the LM530-0653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM530-0653 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM530-0653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM530-0653 often in real-time on the comparison pages.
What if I can't find stock of LM530-0653?
You can fill out our help required form which you can use to request a quote for LM530-0653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.