Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 1.5V |
---|---|
Supply Voltage Max | 42V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 87% |
Controller IC Case Style | WQFN |
No. of Pins | 16Pins |
Switching Frequency | 2.3MHz |
Topology | Boost |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive 1.5-V to 42-V VIN, low IQ boost controller with 6V, 6.5V, 9.5V, 11.5V output options | Texas Instruments |
Where can I find additional details, specifications and documents for a LM51501QRUMTQ1?
Additional datasheets, footprints and schematics for LM51501QRUMTQ1 are listed on our Part Details page. You can also find images and similar parts to LM51501QRUMTQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM51501QRUMTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM51501QRUMTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM51501QRUMTQ1 fall under?
The LM51501QRUMTQ1 is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to LM51501QRUMTQ1 when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM51501QRUMTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM51501QRUMTQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM51501QRUMTQ1 have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for LM51501QRUMTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM51501QRUMTQ1 often in real-time on the comparison pages.
What if I can't find stock of LM51501QRUMTQ1?
You can fill out our help required form which you can use to request a quote for LM51501QRUMTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.