LM5117PMH/NOPB . Semiconductors - ICs by Texas Instruments

PWM CONTROLLER BUCK 3MHZ HTSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.44

Distributor Stock
Logo for RS
RS
from US$4.88
27
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.44
77,416
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.01
729
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.51
-
Buy Now
Logo for element14
element14
from US$5.79
-
Buy Now
Logo for Farnell
Farnell
from US$5.76
-
Buy Now

Specifications

Supply Voltage Min 5.5V
Supply Voltage Max 65V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 98%
Controller IC Case Style HTSSOP
No. of Pins 20Pins
Switching Frequency 530kHz
Topology Synchronous Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Frequency 750kHz

Alternative Descriptions

5.5-65V Wide Vin, Current Mode Synchronous Buck Controller with Analog Current Monitor | Texas Instruments
Texas Instruments,LM5117PMH/NOPB,DC-DC | RS
Pwm Controller, Buck, 3Mhz, Htssop-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5117PMH/NOPB .?

Additional datasheets, footprints and schematics for LM5117PMH/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM5117PMH/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5117PMH/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5117PMH/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5117PMH/NOPB . fall under?

The LM5117PMH/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5117PMH/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5117PMH/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM5117PMH/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5117PMH/NOPB . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LM5117PMH/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5117PMH/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM5117PMH/NOPB .?

You can fill out our help required form which you can use to request a quote for LM5117PMH/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay