Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 7.6A |
Supply Voltage Min | 4V |
Supply Voltage Max | 12.6V |
Driver Case Style | WSON |
No. of Pins | 6Pins |
Input Delay | 12ns |
Output Delay | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
7.6-A/1.3-A single channel gate driver with 4-V UVLO and split outputs | Texas Instruments |
Mosfet Driver, Low Side, 7.6A, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5114BSD/NOPB?
Additional datasheets, footprints and schematics for LM5114BSD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5114BSD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5114BSD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5114BSD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5114BSD/NOPB fall under?
The LM5114BSD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM5114BSD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5114BSD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5114BSD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5114BSD/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5114BSD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5114BSD/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5114BSD/NOPB?
You can fill out our help required form which you can use to request a quote for LM5114BSD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.