Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 7A |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 14V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 25ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5112 |
Device Type | MOSFET |
Module Configuration | Low Side |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3A |
Output Current - Max | 3A |
Output Resistance | 30ohm |
Output Voltage | 15V |
Supply Voltage Range | 3.5V to 14V |
Termination Type | Surface Mount Device |
3-A/7-A single channel gate driver with 4-V UVLO and input ground for split-supply operation | Texas Instruments |
7A MOSFET Gate Driver ,LM5112MY | RS |
IC DRV GATE LM5112 MSOP-8 | Kruse |
Where can I find additional details, specifications and documents for a LM5112MY/NOPB?
Additional datasheets, footprints and schematics for LM5112MY/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5112MY/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5112MY/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5112MY/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5112MY/NOPB fall under?
The LM5112MY/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM5112MY/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5112MY/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5112MY/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5112MY/NOPB have stock available?
Authorised distributors including Texas Instruments, RS and Kruse have stock available or on a lead time for LM5112MY/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5112MY/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5112MY/NOPB?
You can fill out our help required form which you can use to request a quote for LM5112MY/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.