Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
4,562
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
790
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
7
in stock
|
Buy Now | |
element14
from US$0.94
|
2
in stock
|
Buy Now | |
Farnell
from US$0.99
|
2
in stock
|
Buy Now |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 4.5V |
IC: temperature sensor | Transfer Multisort Elektronik |
LM50CIM3/NOPB, Temp & Humidity Sensors | RS |
Ic, Temp Sensor, 10V, Smd | Newark Electronics |
IC, TEMP SENSOR, 10V, SMD | element14 |
Where can I find additional details, specifications and documents for a LM50CIM3/NOPB?
Additional datasheets, footprints and schematics for LM50CIM3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM50CIM3/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM50CIM3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM50CIM3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM50CIM3/NOPB fall under?
The LM50CIM3/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM50CIM3/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM50CIM3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM50CIM3/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM50CIM3/NOPB have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LM50CIM3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM50CIM3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM50CIM3/NOPB?
You can fill out our help required form which you can use to request a quote for LM50CIM3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.