LM50BIM3X/NOPB Sensors & Transducers by Texas Instruments

TEMPERATURE SENSOR 2DEG C SOT-23-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM50 and LM50-Q1 devices are precision integrated-circuit temperature sensors that can sense a –40°C to 125°C temperature range using a single positive supply. The output voltage of the device is linearly proportional to temperature (10 mV/°C) and has a DC offset of 500 mV. The offset allows reading negative temperatures without the need for a negative supply. The ideal output voltage of the LM50 or LM50-Q1 ranges from 100 mV to 1.75 V for a –40°C to 125°C temperature range. The LM50 and LM50-Q1 do not require any external calibration or trimming to provide accuracies of ±3°C at room temperature and ±4°C over the full –40°C to 125°C temperature range. Trimming and calibration of the LM50 and LM50-Q1 at the wafer level assure low cost and high accuracy. The linear output, 500 mV offset, and factory calibration of the LM50 and LM50-Q1 simplify the circuitry requirements in a single supply environment where reading negative temperatures is necessary. Because the quiescent current of the LM50 and LM50-Q1 is less than 130 µA, self-heating is limited to a very low 0.2°C in still air.

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.99
4
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.51
18,841
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.77
4
in stock
Buy Now
Logo for element14
element14
from US$1.03
4
in stock
Buy Now

Specifications

IC Output Type Analogue
Sensing Accuracy Range ± 2°C
Sensing Temperature Min -40°C
Sensing Temperature Max 125°C
Sensor Case Style SOT-23
No. of Pins 3Pins
Supply Voltage Min 4.5V
Supply Voltage Max 10V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

± | Texas Instruments
Temperature Sensor, 2Deg C, Sot-23-3 | Newark Electronics
TEMPERATURE SENSOR, 2DEG C, SOT-23-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM50BIM3X/NOPB?

Additional datasheets, footprints and schematics for LM50BIM3X/NOPB are listed on our Part Details page. You can also find images and similar parts to LM50BIM3X/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM50BIM3X/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM50BIM3X/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM50BIM3X/NOPB fall under?

The LM50BIM3X/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM50BIM3X/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM50BIM3X/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM50BIM3X/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM50BIM3X/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM50BIM3X/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM50BIM3X/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM50BIM3X/NOPB?

You can fill out our help required form which you can use to request a quote for LM50BIM3X/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay