Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.46
|
1,494
in stock
|
Buy Now | |
Texas Instruments
from US$1.55
|
1,096,813
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.74
|
622
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
-
|
Buy Now | |
element14
from US$2.41
|
-
|
Buy Now | |
Farnell
from US$3.83
|
-
|
Buy Now |
Controller Applications | Server Backplane Systems Solid State Circuit Breaker |
---|---|
Input Voltage | 80V |
Supply Voltage Min | 9V |
Supply Voltage Max | 80V |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5069 |
Controller Type | Hot Swap |
Internal Switch | Yes |
Logic Function Number | 5069 |
Operating Temperature Range | -40°C to +125°C |
Output Type | Open Drain |
Output Voltage | 12V |
Output Voltage Max | 101.25V |
Supply Voltage Range | 9V to 80V |
Termination Type | Surface Mount Device |
9-V to 80-V hot swap controller with power limiting | Texas Instruments |
Hot Swap Controller 1-Ch 80V MSOP10 | RS |
IC: hot swap controller | Transfer Multisort Elektronik |
Hot-Swap Ctrl, -40 To 125Deg C | Newark Electronics |
HOT-SWAP CTRL, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a LM5069MM-2/NOPB?
Additional datasheets, footprints and schematics for LM5069MM-2/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5069MM-2/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5069MM-2/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5069MM-2/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5069MM-2/NOPB fall under?
The LM5069MM-2/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5069MM-2/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5069MM-2/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5069MM-2/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5069MM-2/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for LM5069MM-2/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5069MM-2/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5069MM-2/NOPB?
You can fill out our help required form which you can use to request a quote for LM5069MM-2/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.