LM5060Q1MM/NOPB Semiconductors - ICs by Texas Instruments

HIGH SIDE PROTECTION CNTRL MSOP10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5060 high-side protection controller provides intelligent control of a high-side N-channel MOSFET during normal on/off transitions and fault conditions. In-rush current is controlled by the nearly constant rise time of the output voltage. A POWER GOOD output indicates when the output voltage reaches the input voltage and the MOSFET is fully on. Input UVLO (with hysteresis) is provided as well as programmable input OVP. An enable input provides remote on or off control. The programmable UVLO input can be used as second enable input for safety redundancy. A single capacitor programs the initial start-up VGS fault detection delay time, the transition VDS fault detection delay time, and the continuous over-current VDS fault detection delay time. When a detected fault condition persists longer than the allowed fault delay time, the MOSFET is latched off until either the enable input or the UVLO input is toggled low and then high.

Where to Buy

Prices starting from US$1.23

Distributor Stock
Logo for Farnell
Farnell
from US$2.36
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.23
6,019
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.51
230
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.74
-
Buy Now
Logo for element14
element14
from US$2.85
-
Buy Now

Specifications

Controller Applications Automotive Body Electronics Industrial Power Distribution and Control
Input Voltage 65V
Supply Voltage Min 5.5V
Supply Voltage Max 65V
Controller IC Case Style MSOP
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 5060
Internal Switch No
Operating Temperature Range -40°C to +125°C
Output Voltage 12V
Supply Voltage Range 5.5V to 65V

Alternative Descriptions

Automotive 5.5-V to 65-V high side protection controller | Texas Instruments
High Side Protection, Cntrl, Msop10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5060Q1MM/NOPB?

Additional datasheets, footprints and schematics for LM5060Q1MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5060Q1MM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5060Q1MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5060Q1MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5060Q1MM/NOPB fall under?

The LM5060Q1MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5060Q1MM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5060Q1MM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5060Q1MM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5060Q1MM/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5060Q1MM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5060Q1MM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5060Q1MM/NOPB?

You can fill out our help required form which you can use to request a quote for LM5060Q1MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay