Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.27
|
755
in stock
|
Buy Now | |
Texas Instruments
from US$2.59
|
287,172
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
958
in stock
|
Buy Now | |
Micros
from US$1.74
|
638
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
-
|
Buy Now | |
element14
from US$3.32
|
-
|
Buy Now | |
Farnell
from US$2.50
|
-
|
Buy Now |
Supply Voltage Min | 6V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 95% |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Switching Frequency | 1.115MHz |
Topology | Boost SEPIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5022 |
Device Type | MOSFET |
Driver Case Style | MSOP |
Input Delay | 100ns |
Module Configuration | Low Side |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1A |
Output Delay | 100ns |
Peak Output Current | 1A |
Primary Input Voltage | 60V |
Termination Type | Surface Mount Device |
6-60V Wide Vin, current mode boost, SEPIC and Flyback controller | Texas Instruments |
60V Low Side Controller, LM5022MM | RS |
Current Mode Boost & SEPIC Controller, Vin 6÷60V, Duty Cycle 90% max, -40÷125°C | Micros |
Controller, Low Side, 6~60V, Powerwise | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5022MM/NOPB?
Additional datasheets, footprints and schematics for LM5022MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5022MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5022MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5022MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5022MM/NOPB fall under?
The LM5022MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5022MM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5022MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5022MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5022MM/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Micros and Newark Electronics have stock available or on a lead time for LM5022MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5022MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5022MM/NOPB?
You can fill out our help required form which you can use to request a quote for LM5022MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.