LM5009SDC/NOPB Semiconductors - ICs by Texas Instruments

IC DC/DC CONVERTER POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5009 step-down switching regulator features all of the functions needed to implement a low-cost, efficient, buck bias regulator. This device is capable of driving a 150-mA load current from a 9.5-V to 95-V input source. The switching frequency can exceed 600 kHz, depending on the input and output voltages. The output voltage can be set from 2.5 V to 85 V. This high-voltage regulator contains an N-channel buck switch and an internal startup regulator. The device is easy to implement and is provided in 8-pin VSSOP and thermally-enhanced, 8-pin WSON packages. The LM5009 is a well-suited alternative to a high-voltage monolithic or discrete linear solution where the power loss becomes unacceptable. The regulator operation is based on a control scheme using an on-time inversely proportional to VIN. This feature allows the operating frequency to remain relatively constant over load and input voltage variations. The control scheme requires no loop compensation, resulting in an ultrafast transient response. An intelligent current limit is implemented with forced off-time that is inversely proportional to VOUT. This scheme ensures short-circuit protection and provides minimum foldback. Other features include thermal shutdown, VCC undervoltage lockout, gate drive undervoltage lockout, and maximum duty cycle limiter.

Where to Buy

Prices starting from US$1.28

Distributor Stock
Logo for Farnell
Farnell
from US$2.78
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.28
124,652
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.22
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 9.5V
Input Voltage Max 95V
No. of Outputs 1Outputs
DC / DC Converter IC Case WSON
No. of Pins 8Pins
Output Current 150mA
Output Voltage Min 2.5V
Output Voltage Max 85V
Switching Frequency 600kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Adjustable Output Voltage Min 2.5V
Base Number 5009
Frequency 600kHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 85V
Primary Input Voltage 95V
Supply Voltage Min 9.5V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

9.5-95V Wide Vin, 150mA Constant On-Time Non-Synchronous Buck Regulator | Texas Instruments
Ic, Dc/Dc Converter, Powerwise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5009SDC/NOPB?

Additional datasheets, footprints and schematics for LM5009SDC/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5009SDC/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5009SDC/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5009SDC/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5009SDC/NOPB fall under?

The LM5009SDC/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5009SDC/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5009SDC/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5009SDC/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5009SDC/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for LM5009SDC/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5009SDC/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5009SDC/NOPB?

You can fill out our help required form which you can use to request a quote for LM5009SDC/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay