LM49350RL Part Information
Details for LM49350RL by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Part Specifications
Audio CODEC Type | Stereo |
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 192kSPS |
Audio IC Case Style | - |
No. of Pins | 36Pins |
No. of Input Channels | - |
No. of Output Channels | - |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 100dB |
IC Interface Type | I2C |
Supply Voltage Range | 1.6V to 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 49350 |
No. of ADC/DACs | 4 |
Operating Temperature Range | -40°C to +85°C |
Sample Rate | 192kHz |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM49350RL?
Additional datasheets, footprints and schematics for LM49350RL are listed in our Part Details tab. You can also find the LM49350RL image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM49350RL in the Pricing & Inventory tab next to part details. You can view LM49350RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM49350RL fall under?
The LM49350RL is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to LM49350RL when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM49350RL you can contact the distributor directly for product support, shipping queries etc.
Is the LM49350RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM49350RL have stock available?
There is no stock from authorised distributors for LM49350RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM49350RL often in real-time on the comparison pages.
What if I can't find stock of LM49350RL?
You can fill out our help required form which you can use to request a quote for LM49350RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.