LM4903MM Part Information
Details for LM4903MM by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers
Part Specifications
Amplifier Class | AB |
No. of Channels | 1 Channel, 1Channels |
Output Power | 1.6W |
Supply Voltage Range | 2V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 28Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2V to 5.5V |
Amplifier Type | Power |
Base Number | 4903 |
No. of Amplifiers | 2Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Power Rating RMS | 1.07W |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM4903MM?
Additional datasheets, footprints and schematics for LM4903MM are listed in our Part Details tab. You can also find the LM4903MM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4903MM in the Pricing & Inventory tab next to part details. You can view LM4903MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4903MM fall under?
The LM4903MM is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4903MM when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4903MM you can contact the distributor directly for product support, shipping queries etc.
Is the LM4903MM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM4903MM have stock available?
There is no stock from authorised distributors for LM4903MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4903MM often in real-time on the comparison pages.
What if I can't find stock of LM4903MM?
You can fill out our help required form which you can use to request a quote for LM4903MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.