LM4890M/NOPB . Part Information
Details for LM4890M/NOPB . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers
Part Downloads


Part Specifications
Amplifier Class | AB |
No. of Channels | 1 Channel, 1Channels |
Output Power | 1W |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Base Number | 4890 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 1W |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.2V |
THD + N | 0.1% @ 400mW VDD=5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Audio power amplifier,LM4890M SOIC8 | RS Components
- IC, AMP AUDIO PWR 1W 8-SO; Output Power:1W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
- 1 Watt Audio Power Amplifier | Texas Instruments
- Audio Amplifier IC [Texas Instruments] LM4890M/NOPB Audio Amplifier IC | Distrelec
Viewing Distributors for LM4890M/NOPB .
Loading...
Loading Results for LM4890M/NOPB .