LM4889MA/NOPB Amplifiers & Comparators by Texas Instruments

AUDIO POWER AMPLIFIER CLASS AB 1W SOI

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
100,245 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
323 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Amplifier Class AB
No. of Channels 1 Channel
Output Power 1W
Supply Voltage Range 2.2V to 5.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Load Impedance 8ohm
Product Range -

Alternative Descriptions

1 Watt Audio Power Amplifier | Texas Instruments
IC: audio amplifier | Transfer Multisort Elektronik
AUDIO POWER AMPLIFIER, CLASS AB, 1W, SOI | element14
Audio Power Amplifier, Class Ab, 1W, Soic8 | Newark Electronics
1 Watt Audio Pwr Amp | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4889MA/NOPB?

Additional datasheets, footprints and schematics for LM4889MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4889MA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4889MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4889MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4889MA/NOPB fall under?

The LM4889MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM4889MA/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4889MA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM4889MA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4889MA/NOPB have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM4889MA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4889MA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM4889MA/NOPB?

You can fill out our help required form which you can use to request a quote for LM4889MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay