Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 3W |
Supply Voltage Range | 2V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 3ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2V to 5.5V |
Base Number | 4871 |
Load Impedance Min | 8ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 3W |
Power Rating RMS | 1.5W |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
THD + N | 0.25% @ 1W 8ohm VDD=5V |
Termination Type | Surface Mount Device |
3-W, mono, analog input Class-AB audio amplifier | Texas Instruments |
Audio Amplifiers, LM4871MM/NOPB | RS |
Ic, Amp Audio Pwr W/Shutdwn 8Vssop | Newark Electronics |
Where can I find additional details, specifications and documents for a LM4871MM/NOPB .?
Additional datasheets, footprints and schematics for LM4871MM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM4871MM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4871MM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4871MM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4871MM/NOPB . fall under?
The LM4871MM/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4871MM/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4871MM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4871MM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4871MM/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LM4871MM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4871MM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM4871MM/NOPB .?
You can fill out our help required form which you can use to request a quote for LM4871MM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.