Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
2,360
in stock
|
Buy Now | |
Texas Instruments
from US$0.41
|
284,550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
2,249
in stock
|
Buy Now | |
Micros
from US$0.78
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | 1.1W |
Supply Voltage Range | 2V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.1-W, mono, analog input Class-AB audio amplifier | Texas Instruments |
Audio Amp IC, LM4861MX/NOPB | RS |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Power Amplifier w/ SD | Micros |
Amplifier, Class Ab, 1.1W, Soic-8 | Newark Electronics |
AMPLIFIER, CLASS AB, 1.1W, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a LM4861MX/NOPB .?
Additional datasheets, footprints and schematics for LM4861MX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM4861MX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4861MX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4861MX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4861MX/NOPB . fall under?
The LM4861MX/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4861MX/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4861MX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4861MX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4861MX/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Micros and Newark Electronics have stock available or on a lead time for LM4861MX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4861MX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM4861MX/NOPB .?
You can fill out our help required form which you can use to request a quote for LM4861MX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.