LM4673SD/NOPB Part Information
Details for LM4673SD/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers
Part Downloads


Part Specifications
Amplifier Class | D |
No. of Channels | 1 Channel, 1Channels |
Output Power | 2.65W |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | LLP |
No. of Pins | 8Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.4V to 5.5V |
Amplifier Type | Power |
Audio Power Amplifier Type | Class D |
Base Number | 4673 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 2.65W @ 4ohm |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.4V |
THD + N | 0.03% @ 100mW VDD=5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 2.65-W, mono, analog input Class-D speaker amp | Texas Instruments
Viewing Distributors for LM4673SD/NOPB
Loading...
Loading Results for LM4673SD/NOPB