LM4562MAX/NOPB . Part Information
Details for LM4562MAX/NOPB . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.1200 |
250 | 1.0500 |
Stock Information
Details
Part Specifications
Amplifier Class | - |
No. of Channels | 2 Channel |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 17V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 13ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- AUDIO AMPLIFIER, 55MHZ, 20V/US, SOIC-8; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 2.5V to ± 17V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:13ohm; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM4562MAX/NOPB .?
Additional datasheets, footprints and schematics for LM4562MAX/NOPB . are listed in our Part Details tab. You can also find the LM4562MAX/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4562MAX/NOPB . in the Pricing & Inventory tab next to part details. You can view LM4562MAX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4562MAX/NOPB . fall under?
The LM4562MAX/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4562MAX/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4562MAX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4562MAX/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM4562MAX/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM4562MAX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4562MAX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM4562MAX/NOPB .?
You can fill out our help required form which you can use to request a quote for LM4562MAX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.