Status: | Unknown |
---|---|
Series: | LM4120 Series |
RoHS: | Unknown |
No distributors results available
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | LM4120 Series |
Reference Voltage | 5V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 14ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4120 |
Input Voltage | 6V to 12V |
Input Voltage Max | 12V |
Input Voltage Min | 6V |
Junction Temperature Tj Max | 85°C |
Junction Temperature Tj Min | -40°C |
Logic Function Number | 4120 |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Max | 350mW |
Reference Volt Tolerance ±% | 0.2% |
Reference Volts | 5V |
Temperature Coeff. + | 50ppm/°C |
Tolerance | 0.2% |
Topology | Series |
Where can I find additional details, specifications and documents for a LM4120AIM5-5.0?
Additional datasheets, footprints and schematics for LM4120AIM5-5.0 are listed on our Part Details page. You can also find images and similar parts to LM4120AIM5-5.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4120AIM5-5.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4120AIM5-5.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4120AIM5-5.0 fall under?
The LM4120AIM5-5.0 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4120AIM5-5.0 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4120AIM5-5.0 you can contact the distributor directly for product support, shipping queries etc.
Is the LM4120AIM5-5.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4120AIM5-5.0 have stock available?
There is no stock from authorised distributors for LM4120AIM5-5.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4120AIM5-5.0 often in real-time on the comparison pages.
What if I can't find stock of LM4120AIM5-5.0?
You can fill out our help required form which you can use to request a quote for LM4120AIM5-5.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.