LM4120AIM5-4.1 Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 4.096V SOT-23-5

Status: Unknown
Series: LM4120 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$0.90
No stock
Buy Now
Logo for element14
element14
from US$1.61
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range LM4120 Series
Reference Voltage 4.096V
Initial Accuracy 0.2%
Temperature Coefficient ± 14ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 4120
Input Voltage 5.1V to 12V
Input Voltage Max 12V
Input Voltage Min 5.1V
Junction Temperature Tj Max 85°C
Junction Temperature Tj Min -40°C
Logic Function Number 4120
Operating Temperature Range -40°C to +85°C
Power Dissipation Max 350mW
Reference Volt Tolerance ±% 0.2%
Reference Volts 4.096V
Temperature Coeff. + 50ppm/°C
Tolerance 0.2%
Topology Series


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4120AIM5-4.1?

Additional datasheets, footprints and schematics for LM4120AIM5-4.1 are listed on our Part Details page. You can also find images and similar parts to LM4120AIM5-4.1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4120AIM5-4.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4120AIM5-4.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4120AIM5-4.1 fall under?

The LM4120AIM5-4.1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4120AIM5-4.1 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4120AIM5-4.1 you can contact the distributor directly for product support, shipping queries etc.

Is the LM4120AIM5-4.1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4120AIM5-4.1 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LM4120AIM5-4.1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4120AIM5-4.1 often in real-time on the comparison pages.

What if I can't find stock of LM4120AIM5-4.1?

You can fill out our help required form which you can use to request a quote for LM4120AIM5-4.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay