Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Pin/package | 10CFP |
---|---|
VO(V) | 2.5,5 |
Package Group | CFP|10 |
Rating | Space |
VO adj(Max)(V) | 5 |
VO adj(Min)(V) | 2.5 |
Reference voltage | Fixed |
Temp Coeff(Max)(ppm/ degree C) | 144,166 |
WBN 10-10 kHz(Typ)(uVrms) | 50 |
Iz for regulation(Min)(uA) | 65,74 |
Initial accuracy(Max)(%) | 0.1 |
Temp Coeff(Typ)(ppm/ degree C) | 15,23 |
Iout/Iz(Max)(mA) | 15 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Operating temperature range(C) | -55 to 125,25 Only |
Where can I find additional details, specifications and documents for a LM4050QML-SP?
Additional datasheets, footprints and schematics for LM4050QML-SP are listed on our Part Details page. You can also find images and similar parts to LM4050QML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4050QML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4050QML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4050QML-SP fall under?
The LM4050QML-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Voltage references > Shunt voltage references.
Can I view similar or alternative parts?
You can view similar parts to LM4050QML-SP when available in the Shunt voltage references range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4050QML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the LM4050QML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4050QML-SP have stock available?
There is no stock from authorised distributors for LM4050QML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4050QML-SP often in real-time on the comparison pages.
What if I can't find stock of LM4050QML-SP?
You can fill out our help required form which you can use to request a quote for LM4050QML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.