LM4041QEEM3-1.2/NO Part Information
Details for LM4041QEEM3-1.2/NO by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4050 |
10 | 0.3040 |
Stock Information
Details
Part Features
- Available in Standard, AEC Q-100 Grade 1 (Extended Temperature Range), and Grade 3 (Industrial Temperature Range) Qualified Versions (SOT-23 Only)
- Extended Temperature Range (LM4041C/D/E-N, LM4041-N-Q1C/Q1D/Q1E) of u221240u00b0C to +125u00b0C
- Industrial Temperature Range (LM4041A/B-N, LM4041-N-Q1A/Q1B) of u221240u00b0C to +85u00b0C
- Low Output Noise (10 Hz to 10kHz) = 20 u03bcVrms
- Low Temperature Coefficient of 100 ppm/u00b0C
- No Output Capacitor Required
- Output Voltage Tolerance (A grade, 25u00b0C) = u00b10.1%(Maximum)
- Qualified for Automotive Applications
- Reverse Breakdown Voltage Options of 1.225 V and Adjustable
- SEC-Q100 Qualified With the Following Results: u2013 Device Temperature Grade 1: u201340u00b0C to +125u00b0C Ambient Temperature Range u2013 Device Temperature Grade 3: u201340u00b0C to +85u00b0C Ambient Temperature Range (For SOT-23 Only)
- Small Packages: SOT-23, TO-92, and SC70
- Tolerates Capacitive Loads
- Wide Operating Current Range of 60 u03bcA to 12 mA
Part Specifications
Voltage Reference Type | Shunt - Fixed |
Product Range | LM4041 Series |
Reference Voltage | 1.225V |
Initial Accuracy | 2% |
Temperature Coefficient | ± 15ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Reference Voltage Tolerance | 25mV |
Reference Volts | 1.225V |
Topology | Shunt |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM4041QEEM3-1.2/NO?
Additional datasheets, footprints and schematics for LM4041QEEM3-1.2/NO are listed in our Part Details tab. You can also find the LM4041QEEM3-1.2/NO image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4041QEEM3-1.2/NO in the Pricing & Inventory tab next to part details. You can view LM4041QEEM3-1.2/NO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4041QEEM3-1.2/NO fall under?
The LM4041QEEM3-1.2/NO is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4041QEEM3-1.2/NO when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4041QEEM3-1.2/NO you can contact the distributor directly for product support, shipping queries etc.
Is the LM4041QEEM3-1.2/NO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM4041QEEM3-1.2/NO have stock available?
There is no stock from authorised distributors for LM4041QEEM3-1.2/NO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4041QEEM3-1.2/NO often in real-time on the comparison pages.
What if I can't find stock of LM4041QEEM3-1.2/NO?
You can fill out our help required form which you can use to request a quote for LM4041QEEM3-1.2/NO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.