Status: | Production |
---|---|
Series: | LM4040 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
383
in stock
|
Buy Now |
Improved Precision Micropower | Analog Devices |
Status: | Unknown |
---|---|
Series: | LM4040 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM4040 Series |
Reference Voltage | 5V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 30ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4040 |
Device Marking | LM4040DIM3-5.0 |
Junction Temperature Tj Max | 85°C |
Junction Temperature Tj Min | -40°C |
Logic Function Number | 4040 |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 50mV |
Reference Volts | 5V |
Temperature Coeff. + | 150ppm/°C |
Tolerance | 1% |
Topology | Shunt |
Where can I find additional details, specifications and documents for a LM4040DIM3-5.0+?
Additional datasheets, footprints and schematics for LM4040DIM3-5.0+ are listed on our Part Details page. You can also find images and similar parts to LM4040DIM3-5.0+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040DIM3-5.0+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040DIM3-5.0+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040DIM3-5.0+ fall under?
The LM4040DIM3-5.0+ is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM4040DIM3-5.0+ when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040DIM3-5.0+ you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040DIM3-5.0+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LM4040DIM3-5.0+ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for LM4040DIM3-5.0+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040DIM3-5.0+ often in real-time on the comparison pages.
What if I can't find stock of LM4040DIM3-5.0+?
You can fill out our help required form which you can use to request a quote for LM4040DIM3-5.0+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.