Status: | Unknown |
---|---|
Series: | LM393 |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
6,064
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
658,495
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
24,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
8,032
in stock
|
Buy Now | |
element14
from US$0.17
|
8,032
in stock
|
Buy Now | |
Farnell
from US$0.16
|
8,032
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
2,448
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,962
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
1,790
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
306
in stock
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM393 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Base Number | 393 |
Comparator Features | Open Collector Open Drain |
Device Marking | LM393P |
IC Generic Number | 393 |
IC Temperature Range | Commercial |
Logic Function Number | 393 |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Through Hole |
Dual differential comparator, commercial grade | Texas Instruments |
2xComp +-18V 300ns DIP8 | Schukat Electronic |
Ic, Comparator Dual, Dip8, 393 | Newark Electronics |
IC, COMPARATOR DUAL, DIP8, 393 | element14 |
Dual comparator,LM393P 1.3ns DIP8 | RS |
IC: comparator | Transfer Multisort Elektronik |
Texas Instruments LM393P Dual Comparator | Rapid Electronics |
Where can I find additional details, specifications and documents for a LM393P?
Additional datasheets, footprints and schematics for LM393P are listed on our Part Details page. You can also find images and similar parts to LM393P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM393P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM393P fall under?
The LM393P is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM393P when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM393P you can contact the distributor directly for product support, shipping queries etc.
Is the LM393P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM393P have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM393P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM393P often in real-time on the comparison pages.
What if I can't find stock of LM393P?
You can fill out our help required form which you can use to request a quote for LM393P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.