LM3914N-1/NOPB Part Information
Details for LM3914N-1/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Part Specifications
Device Topology | - |
No. of Outputs | 10Outputs |
Output Current | 30mA |
Output Voltage | 1.34V |
Driver Case Style | DIP |
No. of Pins | 18Pins |
Input Voltage Min | 1.2V |
Input Voltage Max | 12V |
Switching Frequency | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3914 |
Dimming Control Type | Analogue |
Input Voltage | 1.2V to 12V |
LED Display Type | Dot / Bar |
LED Driver Application | Bargraph Meter Expanded Scale Meter |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 25V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM3914N-1/NOPB?
Additional datasheets, footprints and schematics for LM3914N-1/NOPB are listed in our Part Details tab. You can also find the LM3914N-1/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3914N-1/NOPB in the Pricing & Inventory tab next to part details. You can view LM3914N-1/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3914N-1/NOPB fall under?
The LM3914N-1/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3914N-1/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3914N-1/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3914N-1/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM3914N-1/NOPB have stock available?
There is no stock from authorised distributors for LM3914N-1/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3914N-1/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3914N-1/NOPB?
You can fill out our help required form which you can use to request a quote for LM3914N-1/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.