Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.22V |
---|---|
No. of Supervisors / Monitors | 3Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High |
Digital IC Case | VSSOP |
No. of Pins | 8Pins |
Product Range | - |
3 rail simple power sequencer with adjustable time delay | Texas Instruments |
Ic, Power Sequencer, 2.7 To 5.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3881MM/NOPB.?
Additional datasheets, footprints and schematics for LM3881MM/NOPB. are listed on our Part Details page. You can also find images and similar parts to LM3881MM/NOPB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3881MM/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3881MM/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3881MM/NOPB. fall under?
The LM3881MM/NOPB. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LM3881MM/NOPB. when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3881MM/NOPB. you can contact the distributor directly for product support, shipping queries etc.
Is the LM3881MM/NOPB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3881MM/NOPB. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3881MM/NOPB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3881MM/NOPB. often in real-time on the comparison pages.
What if I can't find stock of LM3881MM/NOPB.?
You can fill out our help required form which you can use to request a quote for LM3881MM/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.