LM3876TF/NOPB Part Information
Details for LM3876TF/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers
Part Specifications
Amplifier Class | AB |
No. of Channels | 1 Channel, 1Channels |
Output Power | 56W |
Supply Voltage Range | 24V to 84V |
Amplifier Case Style | TO-220 |
No. of Pins | 11Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 24V to 84V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM3876TF/NOPB?
Additional datasheets, footprints and schematics for LM3876TF/NOPB are listed in our Part Details tab. You can also find the LM3876TF/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3876TF/NOPB in the Pricing & Inventory tab next to part details. You can view LM3876TF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3876TF/NOPB fall under?
The LM3876TF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM3876TF/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3876TF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3876TF/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM3876TF/NOPB have stock available?
There is no stock from authorised distributors for LM3876TF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3876TF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3876TF/NOPB?
You can fill out our help required form which you can use to request a quote for LM3876TF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.