LM386MMX-1/NOPB Amplifiers & Comparators by Texas Instruments

AUDIO AMPLIFIER CLASS AB MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM386M-1 and LM386MX-1 are power amplifiers designed for use in low voltage consumer applications. The gain is internally set to 20 to keep external part count low, but the addition of an external resistor and capacitor between pins 1 and 8 will increase the gain to any value from 20 to 200. The inputs are ground referenced while the output automatically biases to one-half the supply voltage. The quiescent power drain is only 24 mW when operating from a 6-V supply, making the LM386M-1 and LM386MX-1 ideal for battery operation.

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.63
628
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.37
135,114
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.49
3,480
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.10
628
in stock
Buy Now
Logo for element14
element14
from US$0.67
628
in stock
Buy Now

Specifications

Amplifier Class AB
No. of Channels 1 Channel
Output Power -
Supply Voltage Range 4V to 12V
Amplifier Case Style MSOP
No. of Pins 8Pins
Load Impedance 4ohm
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

700-mW, mono, 5- to 18-V, analog input Class-AB audio amplifier | Texas Instruments
Audio Amplifier, Class Ab, Msop-8 | Newark Electronics
AUDIO AMPLIFIER, CLASS AB, MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM386MMX-1/NOPB?

Additional datasheets, footprints and schematics for LM386MMX-1/NOPB are listed on our Part Details page. You can also find images and similar parts to LM386MMX-1/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM386MMX-1/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM386MMX-1/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM386MMX-1/NOPB fall under?

The LM386MMX-1/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM386MMX-1/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM386MMX-1/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM386MMX-1/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM386MMX-1/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM386MMX-1/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM386MMX-1/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM386MMX-1/NOPB?

You can fill out our help required form which you can use to request a quote for LM386MMX-1/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay