Status: | Unknown |
---|---|
Series: | LM385 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Product Range | LM385 Series |
---|---|
Voltage Reference Type | Shunt - Adjustable |
Reference Voltage | 1.24V to 5.3V |
Initial Accuracy | 2% |
Temperature Coefficient | 150ppm/ C |
No. of Pins | 8Pins |
Adjustable, 70°C, micropower voltage reference | Texas Instruments |
V-Ref Adjustable, LM385M/NOPB | RS |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Ref, Shunt, 1.24V-5.3V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM385M/NOPB?
Additional datasheets, footprints and schematics for LM385M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM385M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM385M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM385M/NOPB fall under?
The LM385M/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM385M/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM385M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM385M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM385M/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Farnell have stock available or on a lead time for LM385M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM385M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM385M/NOPB?
You can fill out our help required form which you can use to request a quote for LM385M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.