Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$1.13
|
1,062
in stock
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 2W |
Supply Voltage Range | 10V to 22V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 22V |
Amplifier Type | Power |
Bandwidth | 100kHz |
Base Number | 380 |
Device Marking | LM380N |
IC Generic Number | 380 |
IC Temperature Range | Commercial |
Load Impedance Min | 8ohm |
Logic Function Number | 380 |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Audio |
Output Power (Pout) | 2.5W @ 8ohm |
Power Rating RMS | 2.5W |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 22V |
Supply Voltage Min | 10V |
THD + N | 0.2% @ VS=18V |
Texas Instruments LM380N 2W Audio Amplifier | Rapid Electronics |
Where can I find additional details, specifications and documents for a LM380N?
Additional datasheets, footprints and schematics for LM380N are listed on our Part Details page. You can also find images and similar parts to LM380N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM380N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM380N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM380N fall under?
The LM380N is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM380N when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM380N you can contact the distributor directly for product support, shipping queries etc.
Is the LM380N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM380N have stock available?
Authorised distributors including Rapid Electronics have stock available or on a lead time for LM380N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM380N often in real-time on the comparison pages.
What if I can't find stock of LM380N?
You can fill out our help required form which you can use to request a quote for LM380N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.