LM3674MF-ADJ/NOPB Semiconductors - ICs by Texas Instruments

STEP DOWN CONV 600MA POWERWISE REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM3674 step-down DC-DC converter is optimized for powering low-voltage circuits from a single Li-Ion cell battery and input voltage rails from 2.7 V to 5.5 V. It provides up to 600-mA load current over the entire input voltage range. There are several fixed output voltages and adjustable output voltage versions. The device offers superior features and performance for mobile phones and similar portable systems. During the Pulse Width Modulation (PWM) mode, the device operates at a fixed-frequency of 2 MHz (typical). Internal synchronous rectification provides high efficiency during the PWM mode operation. In shutdown mode, the device turns off and reduces battery consumption to 0.01 µA (typical). The LM3674 is available in a 5-pin SOT-23 package. A high switching frequency of 2 MHz (typical) allows use of only three tiny external surface-mount components, an inductor and two ceramic capacitors.

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for RS
RS
from US$0.92
130
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.56
103,867
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 2.7V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-23
No. of Pins 5Pins
Output Current 600mA
Output Voltage Min 1V
Output Voltage Max 3.3V
Switching Frequency 2.6MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 1V
Base Number 3674
Frequency 2.6MHz
Operating Temperature Min -30°C
Operating Temperature Range -30°C to +85°C
Output Voltage 3.3V
Primary Input Voltage 5.5V
Supply Voltage Min 2.7V
Switch Output Current Isw Max 1.2A
Termination Type Surface Mount Device
Voltage Regulator Type Step Down DC-DC Converter

Alternative Descriptions

2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 | Texas Instruments
2MHz 600mA Buck Converter,LM3674MF-ADJ | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3674MF-ADJ/NOPB?

Additional datasheets, footprints and schematics for LM3674MF-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3674MF-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3674MF-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3674MF-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3674MF-ADJ/NOPB fall under?

The LM3674MF-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3674MF-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3674MF-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3674MF-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3674MF-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments and RS have stock available or on a lead time for LM3674MF-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3674MF-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3674MF-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LM3674MF-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay