LM3658SD-A/NOPB Part Information
Details for LM3658SD-A/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Battery Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4600 |
10 | 1.2400 |
50 | 1.1500 |
100 | 1.0500 |
250 | 0.9940 |
Stock Information
Details
Part Specifications
Battery Type | Li-Ion Li-Pol |
Input Voltage | 6V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1A |
Battery IC Case Style | WSON |
No. of Pins | 10Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- BATT CHARGER, LI-ION/POL, 1A, WSON-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:WSON; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM3658SD-A/NOPB?
Additional datasheets, footprints and schematics for LM3658SD-A/NOPB are listed in our Part Details tab. You can also find the LM3658SD-A/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3658SD-A/NOPB in the Pricing & Inventory tab next to part details. You can view LM3658SD-A/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3658SD-A/NOPB fall under?
The LM3658SD-A/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to LM3658SD-A/NOPB when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3658SD-A/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3658SD-A/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM3658SD-A/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM3658SD-A/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3658SD-A/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3658SD-A/NOPB?
You can fill out our help required form which you can use to request a quote for LM3658SD-A/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.