Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 20ns |
Supply Voltage Range | 4.75V to 5.25V 5V to 15V -6V to -15V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 1 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | TTL |
Supply Current | 20mA |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
140-ns, differential comparator with strobe | Texas Instruments |
COMPARATOR, SINGLE, HI SPEED, SMD | Farnell |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Single, Hi Speed, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LM361M/NOPB?
Additional datasheets, footprints and schematics for LM361M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM361M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM361M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM361M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM361M/NOPB fall under?
The LM361M/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM361M/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM361M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM361M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM361M/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM361M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM361M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM361M/NOPB?
You can fill out our help required form which you can use to request a quote for LM361M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.