LM35DH/NOPB Sensors & Transducers by Texas Instruments

IC PRECISION TEMP SENSOR TO-46-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM35 series are precision integrated-circuit temperature devices with an output voltage linearlyproportional to the Centigrade temperature. The LM35 device has an advantage over linear temperature sensors calibrated in Kelvin, as the user is not required to subtract a large constant voltage from the output to obtain convenient Centigrade scaling. The LM35 device does not require any external calibration or trimming to provide typical accuracies of ±¼°C at room temperature and ±¾°C over a full −55°C to 150°C temperature range. Lower cost is assured by trimming and calibration at the wafer level. The low-output impedance, linear output, and precise inherent calibration of the LM35 device makes interfacing to readout or control circuitry especially easy. The device is used with single power supplies, or with plus and minus supplies. As the LM35 device draws only 60 μA from the supply, it has very low self-heating of less than 0.1°C in still air. The LM35 device is rated to operate over a −55°C to 150°C temperature range, while the LM35C device is rated for a −40°C to 110°C range (−10° with improved accuracy). The LM35-series devices are available packaged in hermetic TO transistor packages, while the LM35C, LM35CA, and LM35D devices are available in the plastic TO-92 transistor package. The LM35D device is available in an 8-lead surface-mount small-outline package and a plastic TO-220 package.

Where to Buy

Prices starting from US$5.97

Distributor Stock
Logo for Farnell
Farnell
from US$9.79
1,379
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$5.97
25,548
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.03
1,379
in stock
Buy Now
Logo for element14
element14
from US$13.38
1,379
in stock
Buy Now

Specifications

IC Output Type Voltage
Sensing Accuracy Range ± 0.6°C
Sensing Temperature Min 0°C
Sensing Temperature Max +100°C
Sensor Case Style TO-46
No. of Pins 3Pins
Supply Voltage Min 4V
Supply Voltage Max 30V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 35
IC Generic Number 35
Logic Function Number 35
Operating Temperature Max 100°C
Operating Temperature Range 0°C to +100°C
Output Current 10mA
Output Voltage 6V
Output Voltage per °C 10mV/°C
Sensor / Transducer Type Temperature
Supply Current 56.2µA
Supply Voltage Range 4V to 30V
Temperature Max 100°C
Temperature Sensing Range 0°C to +100°C
Termination Type Through Hole

Alternative Descriptions

1C high voltage analog temperature sensor, 10 mV/C | Texas Instruments
Ic, Precision Temp Sensor, To-46-3 | Newark Electronics
IC, PRECISION TEMP SENSOR, TO-46-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM35DH/NOPB?

Additional datasheets, footprints and schematics for LM35DH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM35DH/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM35DH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM35DH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM35DH/NOPB fall under?

The LM35DH/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM35DH/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM35DH/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM35DH/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM35DH/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM35DH/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM35DH/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM35DH/NOPB?

You can fill out our help required form which you can use to request a quote for LM35DH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay