LM35AH/NOPB . Sensors & Transducers by Texas Instruments

TEMPERATURE SENSOR 0.5DEG C TO-CAN-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.46

Distributor Stock
Logo for Farnell
Farnell
from US$26.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.62
-
Buy Now
Logo for element14
element14
from US$36.38
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$14.46
-
Buy Now

Specifications

IC Output Type Analogue
Sensing Accuracy Range ± 0.5°C
Sensing Temperature Min -55°C
Sensing Temperature Max 150°C
Sensor Case Style TO-CAN
No. of Pins 3Pins
Supply Voltage Min 4V
Supply Voltage Max 30V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Temperature Sensor, 0.5Deg C, To-Can-3 | Newark Electronics
1C high voltage analog temperature sensor, 10 mV/C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM35AH/NOPB .?

Additional datasheets, footprints and schematics for LM35AH/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM35AH/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM35AH/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM35AH/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM35AH/NOPB . fall under?

The LM35AH/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM35AH/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM35AH/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM35AH/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM35AH/NOPB . have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM35AH/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM35AH/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM35AH/NOPB .?

You can fill out our help required form which you can use to request a quote for LM35AH/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay