No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.1MHz |
Slew Rate | 0.6V/µs |
Supply Voltage Range | 3V to 30V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 3V to 30V |
Base Number | 358 |
Gain Bandwidth | 1.1MHz |
Input Offset Voltage Max | 3mV |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Output Current + Max | 60mA |
Supply Voltage + Nom | 32V |
Supply Voltage Max | 30V |
Supply Voltage Min | 3V |
DIP 8P TUBE | Component Electronics |
OP Amp Dual GP ±15V/30V 8-Pin PDIP Tube | Avnet America |
OP AMP, DUAL, 1.1MHZ, 0.6V/µS, 8PDIP | element14 |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
OP-AMP, DUAL, 0.0029V, DIP-8 | Farnell |
Op Amp, Dip-8 | Newark Electronics |
IC, OP-AMP, DIP-8 | element14 |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.1V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 32V |
Base Number | 358 |
Device Marking | LM358AN |
Gain Bandwidth | 1MHz |
IC Generic Number | 358 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7mV |
Logic Function Number | 358 |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Single Supply |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
OP Amp Dual GP ±16V/32V 8-Pin PDIP Rail | Avnet America |
Where can I find additional details, specifications and documents for a LM358AN?
Additional datasheets, footprints and schematics for LM358AN are listed on our Part Details page. You can also find images and similar parts to LM358AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358AN fall under?
The LM358AN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358AN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358AN you can contact the distributor directly for product support, shipping queries etc.
Is the LM358AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358AN have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for LM358AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358AN often in real-time on the comparison pages.
What if I can't find stock of LM358AN?
You can fill out our help required form which you can use to request a quote for LM358AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.