Status: | Unknown |
---|---|
Series: | LMx58-N Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
1,050
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
110,730
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
18,440
in stock
|
Buy Now | |
element14
from US$0.47
|
18,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
3,189
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
14
in stock
|
Buy Now | |
Farnell
from US$1.09
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.1V/µs |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LMx58-N Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 32V |
Base Number | 358 |
Gain Bandwidth | 1MHz |
IC Generic Number | 358 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 9mV |
Logic Function Number | 358 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Single Supply |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Dual, 32-V, 1-MHz op amp | Texas Instruments |
Op Amp, 1Mhz, 0.1V/Us, Soic-8 | Newark Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual op amp,LM358AM 1MHz | RS |
OP AMP, DUAL LOW POWER, SOIC8, 358 | Farnell |
Where can I find additional details, specifications and documents for a LM358AM/NOPB?
Additional datasheets, footprints and schematics for LM358AM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM358AM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358AM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358AM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358AM/NOPB fall under?
The LM358AM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358AM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358AM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM358AM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358AM/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for LM358AM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358AM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM358AM/NOPB?
You can fill out our help required form which you can use to request a quote for LM358AM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.