Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.76
|
85,996
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
934
in stock
|
Buy Now | |
element14
from US$2.58
|
934
in stock
|
Buy Now | |
Farnell
from US$0.92
|
934
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
123
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
117
in stock
|
Buy Now |
USB IC Type | Dual Port Power Switch |
---|---|
USB Standard | USB 1.1 2.0 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Data Rate | - |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | USB |
Input Current | 115µA |
Input Voltage | 5V |
Output Current | 500mA |
Output Current Max | 1A |
Output Voltage Max | 6V |
Power Dissipation Pd | 700mW |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
USB Type | Power Controller |
2-ch, 0.5A loading, 2.7-5.5V, 100mΩ USB power switch | Texas Instruments |
Power Switch, Dual Port Usb, Smd | Newark Electronics |
POWER SWITCH, DUAL PORT USB, SMD | element14 |
IC: power switch | Transfer Multisort Elektronik |
Dual Port USB Power Switch LM3526M-L | RS |
Where can I find additional details, specifications and documents for a LM3526M-L/NOPB .?
Additional datasheets, footprints and schematics for LM3526M-L/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3526M-L/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3526M-L/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3526M-L/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3526M-L/NOPB . fall under?
The LM3526M-L/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3526M-L/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3526M-L/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3526M-L/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3526M-L/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM3526M-L/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3526M-L/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3526M-L/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3526M-L/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.