LM3525M-L/NOPB. Semiconductors - ICs by Texas Instruments

IC SINGLE PORT USB POWER SWITCH SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for RS
RS
from US$1.01
40
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.45
48,881
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.87
283
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.46
-
Buy Now
Logo for Farnell
Farnell
from US$1.35
-
Buy Now

Specifications

USB Type Switch
USB Version 1.1 2.0
No. of Ports 1
Supply Voltage Range 2.7V to 5.5V
Operating Temperature Range -40°C to +125°C
Digital IC Case Style SOIC
No. of Pins 8

Alternative Descriptions

0.5A loading, 2.7-5.5V, 80mΩ USB power switch | Texas Instruments
IC: power switch | Transfer Multisort Elektronik
Single Port USB Power Switch LM3525M-L | RS
Ic, Single Port Usb Power Switch, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3525M-L/NOPB.?

Additional datasheets, footprints and schematics for LM3525M-L/NOPB. are listed on our Part Details page. You can also find images and similar parts to LM3525M-L/NOPB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3525M-L/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3525M-L/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3525M-L/NOPB. fall under?

The LM3525M-L/NOPB. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM3525M-L/NOPB. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3525M-L/NOPB. you can contact the distributor directly for product support, shipping queries etc.

Is the LM3525M-L/NOPB. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3525M-L/NOPB. have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and Farnell have stock available or on a lead time for LM3525M-L/NOPB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3525M-L/NOPB. often in real-time on the comparison pages.

What if I can't find stock of LM3525M-L/NOPB.?

You can fill out our help required form which you can use to request a quote for LM3525M-L/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay